Radiall RF Coaxial Cable Mount Connector 9001-1033-003

Description
SMA Straight Cable Plugs for Flexible Cable
Request a Quote Datasheet
Description
SMA Straight Cable Plugs for Flexible Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 9001-1033-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9001-1033-003
RF Coaxial Cable Mount Connector 9001-1033-003
SMA Straight Cable Plugs for Flexible Cable

SMA Straight Cable Plugs for Flexible Cable

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
9001-1033-003
RF & Microwave 9001-1033-003
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-9001-1033-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9001-1033-003-ND
Coaxial Connector (RF) Assemblies 2201-9001-1033-003-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9001-1033-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9001-1033-003
RF Connectors / Coaxial Connectors 9001-1033-003
RF Connectors / Coaxial Connectors SMA M STR NA SD2/50S

RF Connectors / Coaxial Connectors SMA M STR NA SD2/50S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9001-1033-003 9001-1033-003 2201-9001-1033-003-ND 9001-1033-003
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1060891-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details