Amphenol RF SMA RF Connector 901-9602-3SF

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9602-3SF - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9602-3SF
SMA RF Connector 901-9602-3SF
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
901-9602-3SF
RF & Microwave 901-9602-3SF
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
901-9602-3SF
Connectors 901-9602-3SF
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF1201-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1201-ND
Coaxial Connector (RF) Assemblies ARF1201-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 901-9602-3SF - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9602-3SF
RF Coaxial Cable Mount Connector 901-9602-3SF
SMA Straight Crimp Jack for RG-316 50 Ohm

SMA Straight Crimp Jack for RG-316 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9602-3SF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9602-3SF
RF Connectors / Coaxial Connectors 901-9602-3SF
RF Connectors / Coaxial Connectors JACKS

RF Connectors / Coaxial Connectors JACKS

Buy Now Datasheet
Rf/coaxial Sma Jack Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 93F7605 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Jack Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
93F7605
Rf/coaxial Sma Jack Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 93F7605
RF/COAXIAL SMA JACK STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA JACK STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Crimp Jack For Rg-316, 50 Ohm Rohs Compliant Amphenol - 80AH1234 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Crimp Jack For Rg-316, 50 Ohm Rohs Compliant Amphenol
80AH1234
Sma Straight Crimp Jack For Rg-316, 50 Ohm Rohs Compliant Amphenol 80AH1234
SMA STRAIGHT CRIMP JACK FOR RG-316, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT CRIMP JACK FOR RG-316, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-9602-3SF 901-9602-3SF ARF1201-ND 901-9602-3SF 901-9602-3SF 93F7605 80AH1234
Product Name SMA RF Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial Sma Jack Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf Sma Straight Crimp Jack For Rg-316, 50 Ohm Rohs Compliant Amphenol
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data