Amphenol RF Coaxial Connector (RF) Assemblies 901-10511-1

Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2498-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2498-ND
Coaxial Connector (RF) Assemblies ARF2498-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
SMA Connector - 901-10511-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10511-1
SMA Connector 901-10511-1
SMA High Frequency Edge Mount PCB Jack 5

SMA High Frequency Edge Mount PCB Jack 5

Buy Now
Swedesboro, NJ, United States
Connectors
901-10511-1
Connectors 901-10511-1
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 901-10511-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10511-1
RF Coaxial Board Mount Connector 901-10511-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1381448-901-10511-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1381448-901-10511-1
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1381448-901-10511-1
Win Source Part Number: 1381448-901-10511-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 170 V Frequency - Max: 26.5 GHz Number of Ports: 1 Standard Package: 50 pcs Impedance: 50Ohm Mounting Feature: Flange Shield Termination: Solder Mating Cycles: 500 Mounting Type: Board Edge, End Launch Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol-RF Division Base Product Number: 901-10 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381448-901-10511-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 170 V
Frequency - Max: 26.5 GHz
Number of Ports: 1
Standard Package: 50 pcs
Impedance: 50Ohm
Mounting Feature: Flange
Shield Termination: Solder
Mating Cycles: 500
Mounting Type: Board Edge, End Launch
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 901-10
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 99Y7068 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
99Y7068
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 99Y7068
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 48AC0186 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
48AC0186
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 48AC0186
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10511-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10511-1
RF Connectors / Coaxial Connectors 901-10511-1
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2498-ND 901-10511-1 901-10511-1 1381448-901-10511-1 99Y7068 901-10511-1
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Board Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Female Socket SMA
Mounting Board Edge, End Launch Board Edge, End Launch PCB Mount
Termination Solder
Unlock Full Specs
to access all available technical data