Amphenol RF SMC RF Connector 903-408J-52R

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC RF Connector - 903-408J-52R - Amphenol RF
Danbury, CT, USA
SMC RF Connector
903-408J-52R
SMC RF Connector 903-408J-52R
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2006-ND
Coaxial Connector (RF) Assemblies ARF2006-ND
SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMC Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 903-408J-52R - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
903-408J-52R
RF Coaxial Bulkhead Connector 903-408J-52R
SMC Straight Jack Solder Cup Bulkhead 50 Ohm

SMC Straight Jack Solder Cup Bulkhead 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Smc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 93F1374 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
93F1374
Rf/coaxial, Smc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 93F1374
RF/COAXIAL, SMC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Smc Straight Jack, Solder Cup, Panel Mount, 50 Ohm Rohs Compliant Amphenol Rf - 82AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Smc Straight Jack, Solder Cup, Panel Mount, 50 Ohm Rohs Compliant Amphenol Rf
82AC4303
Smc Straight Jack, Solder Cup, Panel Mount, 50 Ohm Rohs Compliant Amphenol Rf 82AC4303
SMC STRAIGHT JACK, SOLDER CUP, PANEL MOUNT, 50 OHM ROHS COMPLIANT: YES

SMC STRAIGHT JACK, SOLDER CUP, PANEL MOUNT, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 903-408J-52R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-408J-52R
RF Connectors / Coaxial Connectors 903-408J-52R
RF Connectors / Coaxial Connectors SMC BLHD JCK GLD SOLDER CUP

RF Connectors / Coaxial Connectors SMC BLHD JCK GLD SOLDER CUP

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 903-408J-52R ARF2006-ND 903-408J-52R 93F1374 82AC4303 903-408J-52R
Product Name SMC RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector Rf/coaxial, Smc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf Smc Straight Jack, Solder Cup, Panel Mount, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMC SMC SMC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-FG-T67P-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers