Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF ADAPTER, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series JACK-JACK STRAIGHT ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9985-RFX | ARFX3067-ND | 19C5351 | 901-9985-RFX |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA | SMA |