Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Crimp Jack for RG-316 Bulkhead 50 Ohm
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors BLHD JCK 316/174PAS
Connector; RF; SMA; Straight; Cable Jack; 50 Ohm; RG-174,188A, Crimp
RF/COAXIAL, SMA BULKHEAD JACK, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 901-9610-3SF | 901-9610-3SF | 901-9610-3SF | ARF1204-ND | 901-9610-3SF | 70141824 | 93F1352 |
| Product Name | SMA RF Connector | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector; RF; SMA; Straight; Cable Jack; 50 Ohm; RG-174,188A, Crimp | Rf/coaxial, Sma Bulkhead Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack |