SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF CONN, SMA, JACK, 50 OHM, RG58; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-10816-ND | 25AK8111 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, Sma, Jack, 50 Ohm, Rg58; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |