Amphenol Corporation Connectors RF - Adaptors (Interseries, Gender, etc.) 901-10510-2

Description
HIGHFREQ END LAUNCH TH SMA JK .010" PIN, .093" LEG
Request a Quote Datasheet
Description
HIGHFREQ END LAUNCH TH SMA JK .010" PIN, .093" LEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 901-10510-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
901-10510-2
Connectors RF - Adaptors (Interseries, Gender, etc.) 901-10510-2
HIGHFREQ END LAUNCH TH SMA JK .010" PIN, .093" LEG

HIGHFREQ END LAUNCH TH SMA JK .010" PIN, .093" LEG

Buy Now
Coaxial Connectors - 1943230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943230
Coaxial Connectors 1943230
Amphenol RF 901-10510-2

Amphenol RF 901-10510-2

Supplier's Site
Coaxial Connectors - 1943231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943231
Coaxial Connectors 1943231
Amphenol RF 901-10510-2

Amphenol RF 901-10510-2

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1381447-901-10510-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1381447-901-10510-2
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1381447-901-10510-2
Win Source Part Number: 1381447-901-10510-2 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 170 V Frequency - Max: 26.5 GHz Number of Ports: 1 Standard Package: 50 pcs Impedance: 50Ohm Shield Termination: Solder Mating Cycles: 500 Mounting Type: Board Edge, End Launch; Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol-RF Division Base Product Number: 901-10 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381447-901-10510-2
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 170 V
Frequency - Max: 26.5 GHz
Number of Ports: 1
Standard Package: 50 pcs
Impedance: 50Ohm
Shield Termination: Solder
Mating Cycles: 500
Mounting Type: Board Edge, End Launch; Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 901-10
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
SMA Connector - 901-10510-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10510-2
SMA Connector 901-10510-2
SMA High Frequency Edge Mount PCB Jack 5

SMA High Frequency Edge Mount PCB Jack 5

Buy Now
Coaxial Connector (RF) Assemblies - ARF2496-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2496-ND
Coaxial Connector (RF) Assemblies ARF2496-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
437-901-10510-2
50OHM Electronic Connector 437-901-10510-2
CONN SMA JACK R/A 50OHM EDGE MNT Product overview: 901-10510-2 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-10510-2 can be used for catalog matching and distributor lookup.

CONN SMA JACK R/A 50OHM EDGE MNT Product overview: 901-10510-2 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-10510-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 901-10510-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10510-2
RF Coaxial Board Mount Connector 901-10510-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 99Y7066 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
99Y7066
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 99Y7066
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma Jack, 50 Ohm, Th Rohs Compliant Amphenol Rf - 46AJ4085 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Jack, 50 Ohm, Th Rohs Compliant Amphenol Rf
46AJ4085
Rf Coaxial, Sma Jack, 50 Ohm, Th Rohs Compliant Amphenol Rf 46AJ4085
RF COAXIAL, SMA JACK, 50 OHM, TH ROHS COMPLIANT: YES

RF COAXIAL, SMA JACK, 50 OHM, TH ROHS COMPLIANT: YES

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-10510-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
901-10510-2
Coaxial Connector (RF) Assemblies 901-10510-2
CONN SMA JACK R/A 50OHM EDGE MNT

CONN SMA JACK R/A 50OHM EDGE MNT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10510-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10510-2
RF Connectors / Coaxial Connectors 901-10510-2
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-10510-2 1943230 1381447-901-10510-2 901-10510-2 ARF2496-ND 437-901-10510-2 901-10510-2 99Y7066 46AJ4085 901-10510-2 901-10510-2
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies SMA Connector Coaxial Connector (RF) Assemblies 50OHM Electronic Connector RF Coaxial Board Mount Connector Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf Rf Coaxial, Sma Jack, 50 Ohm, Th Rohs Compliant Amphenol Rf Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight; Straight Jack Right Angle
Termination Solder Solder
Mounting Through hole Board Edge, End Launch; Through Hole, Right Angle Board Edge, End Launch; Through Hole, Right Angle Board Edge, End Launch; Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data