Amphenol RF SMA RF Connector 901-144-4

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-144-4 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-144-4
SMA RF Connector 901-144-4
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 901-144-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-144-4
RF Coaxial Board Mount Connector 901-144-4
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1949-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1949-ND
Coaxial Connector (RF) Assemblies ARF1949-ND
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
SMA Connector - 901-144-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-144-4
SMA Connector 901-144-4
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-144-4
RF & Microwave 901-144-4
RF

RF

Buy Now
connector,rf coaxial,sma pcb jack recept,4 legs,blunt post term,.200 legs&term - 70142719 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma pcb jack recept,4 legs,blunt post term,.200 legs&term
70142719
connector,rf coaxial,sma pcb jack recept,4 legs,blunt post term,.200 legs&term 70142719
PCB Jack Receptacles Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. The jack receptacle is for printed circuit board mount.

PCB Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The jack receptacle is for printed circuit board mount.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-144-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-144-4
RF Connectors / Coaxial Connectors 901-144-4
RF Connectors / Coaxial Connectors PCB RECEPTACLE

RF Connectors / Coaxial Connectors PCB RECEPTACLE

Buy Now Datasheet
Rf/coaxial, Sma Receptacle, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 83F6693 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Receptacle, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf
83F6693
Rf/coaxial, Sma Receptacle, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf 83F6693
RF/COAXIAL, SMA RECEPTACLE, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA RECEPTACLE, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Pcb Jack, 50 Ohm Rohs Compliant Amphenol Rf - 82AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Pcb Jack, 50 Ohm Rohs Compliant Amphenol Rf
82AC2034
Sma Straight Pcb Jack, 50 Ohm Rohs Compliant Amphenol Rf 82AC2034
SMA STRAIGHT PCB JACK, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT PCB JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-144-4 901-144-4 ARF1949-ND 901-144-4 70142719 901-144-4 83F6693 82AC2034
Product Name SMA RF Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies SMA Connector connector,rf coaxial,sma pcb jack recept,4 legs,blunt post term,.200 legs&term RF Connectors / Coaxial Connectors Rf/coaxial, Sma Receptacle, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf Sma Straight Pcb Jack, 50 Ohm Rohs Compliant Amphenol Rf
Connector Type SMA SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight Straight; Straight Jack Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data