Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
BNC Plug to N Jack Between Series Adapters
RF Adapters - Between Series BNC JACK TO SMA JACK
RF/COAXIAL ADAPTER, SMA JACK-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-167 | ARF1783-ND | 70142810 | 901-167 | 51F3813 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | connector,rf coaxial,between series adapter,sma jack to bnc jack | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; SMA | BNC; SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |