DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4 PORT H-AMTD FAKRA MALE RIGHT A | |
| 91_SMP-50-0-L1/111_N E | |
| 92_MMBX-S50-0-12/111 _NE | |
| 92_MMBX-S50-0-12/111 _NM | |
| 92_MMPX-S50-0-1/111_ NM-1 | |
| 92_N-50-0-6/111_NY | |
| 92_SMA-50-0-10/111_N E | |
| 92_SMA-50-0-10/111_N M | |
| 96_MMPX-50-0-2/111_N M-1 | |
| 96_MMPX-50-0-2/111_N M | |
| 96_QMA-50-0-1/111_NH | |
| ADAP, SWEPT R/A TNCA(M) TO TNC(F | |
| Adapter Coaxial Connector EFI, HD Plug, Female Socket To EFI, HD Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| AFI Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| AFI Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| AFI Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| AMC4 Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| AMMC Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin Free Hanging (In-Line) Push On | |
| BULLET ADAPTER SMPM PLUG TO SMPM | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT F TO F | |
| COAX ADAPT SMPM TO SMPM | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONN MCX PLUG STR 75 OHM SOLDER | |
| Connector Ferrule For RG-174, 179A, 187, 188 Cables | |
| Connector Ferrule For | |
| Connector Housing Module For | |
| Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Connector Solder Tag For BNC Jacks | |
| Connector | |
| EFI, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| EFI, HD Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| EFI, HD Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Panel Mount, Snap-In Solder | |
| EFI, HD Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| F Type Connector Jack, Female Socket Panel Mount, Through Hole, Right Angle Solder | |
| FAKRA CAP JACK IP67 | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount Solder | |
| MHF 4 (4.5MM) HIGH CYCLE TEST PR | |
| MHF 4 HIGH CYCLE ADAPTOR(0.65) | |
| MHF 4 SMA ADAPTOR FOR PLUG (3K) | |
| MHF 4 SMA ADAPTOR FOR RECE (500) | |
| MHF 5 SMA ADAPTER FOR RECE | |
| MHF 5 SMA ADAPTOR FOR PLUG | |
| MHF I (4.5MM) HIGH CYCLE TEST PR | |
| MHF I SMA ADAPTER HIGH CYCLE TYP | |
| MHF-SW23 HIGH CYC ADAP FLOATING | |
| MHF-SW23 HIGH CYC ADAP NORMAL P | |
| MINI FAKRA MALE CONN R/A | |
| Mini-D SMPM RF Male PCB Edge | |
| Mini-D SMPM RF Male PCB Surface | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| NANORF VITA 67.3 10 PORT RF AND | |
| NANORF VITA 67.3 20 PORT RF AND | |
| NANORF VITA 67.3 9 PORT BACKPLAN | |
| NANORF VITA 67.3 9 PORT PLUG-IN | |
| NON-MAGNETIC 2.92 EDGE MOUNT PCB | |
| Pin Contact Coax Gold SMPS | |
| PRECISION COMPRESSION MOUNT CONN | |
| PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| PSMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Sockets 50Ohm Free Hanging (In-Line) Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Compression | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket Panel Mount Compression | |
| SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Compression | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Through Hole Solder Tab | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression | |
| SMA JACK TO RP-SMA PLUG RF ADAPT | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 75Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP MALE PCB SURFACE MOUNT CONNE | |
| SMP MALE PCB SURFACE MOUNT, 2 PO | |
| SMP MALE PCB SURFACE MOUNT, 4 PO | |
| SMP MALE SURFACE MOUNT PCB CONNE | |
| SMPM Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Panel Mount, Threaded Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM MALE PCB EDGE LAUNCH CONNEC | |
| SMPM MALE PCB SURFACE MOUNT CONN | |
| SMPM MALE PCB SURFACE MOUNT, 2 P | |
| SMPM MALE PCB SURFACE MOUNT, 4 P | |
| SMPM MALE SURFACE MOUNT PCB CONN | |
| SMPM PIN (SIZE 12) D38999 CONTAC | |
| SMPM SOCKET D38999 CONTACT (SIZE | |
| SMPM STRAIGHT PCB FULL DETENT JA | |
| SMPM STRAIGHT PCB SMOOTH BORE JA | |
| SMPM-XT MALE PCB EDGE LAUNCH CON | |
| SMPM-XT MALE PCB SURFACE MOUNT C | |
| SMPS MALE PCB SURFACE MOUNT, 2 P | |
| SMPS MALE PCB SURFACE MOUNT, 4 P | |
| SMPS SOCKET D38999 CONTACT (SIZE | |
| SMPS VITA 67.3 GEN2 19 PORT PLUG | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| Terminator Coax Connector Jack, Female Socket PSMP 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |