Amphenol Corporation Coaxial Connector (RF) Adapters 901-10384

Description
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 901-10384-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
901-10384-ND
Coaxial Connector (RF) Adapters 901-10384-ND
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
SMA Connector - 901-10384 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10384
SMA Connector 901-10384
SMA Jack to BNC Jack

SMA Jack to BNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
901-10384
Connectors 901-10384
RF Connector

RF Connector

Buy Now
Adapter, Coaxial, Sma-Bnc Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf - 53W7571 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Sma-Bnc Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf
53W7571
Adapter, Coaxial, Sma-Bnc Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf 53W7571
ADAPTER, COAXIAL, SMA-BNC JACK, BULKHEAD, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, SMA-BNC JACK, BULKHEAD, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 901-10384 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
901-10384
RF Adapters - Between Series 901-10384
RF Adapters - Between Series Adptr Straight Blkhd SMA Jack to BNC Jack

RF Adapters - Between Series Adptr Straight Blkhd SMA Jack to BNC Jack

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-10384-ND 901-10384 53W7571 901-10384
Product Name Coaxial Connector (RF) Adapters SMA Connector Adapter, Coaxial, Sma-Bnc Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type BNC; SMA BNC
Unlock Full Specs
to access all available technical data