Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight Jack Receptacle Bulkhead Recessed Solder Cup 50 Ohm
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB Straight Jack Receptacle Solder Cup
RF Connectors / Coaxial Connectors BLHD JCK RES GLD SOLDER CUP
RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 903-407J-51R | 903-407J-51R | ARF1242-ND | 903-407J-51R | 903-407J-51R | 93F1373 |
| Product Name | SMB RF Connector | RF Coaxial Bulkhead Connector | Coaxial Connector (RF) Assemblies | SMB Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB | SMB | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | ||
| Mounting | Bulkhead | Panel Mount | Bulkhead - Front Mount |