Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
SMA FEED THRU ADAPTOR
SMA Bulkhead Adapter, Jack-Jack, Passivated Finish
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Front or rear mount adapter.
BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:901 Series RoHS Compliant: Yes
RF Adapters - In Series BULKHEAD JACK - JACK ADAPTER GOLD PLATED
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1207-ND | 901-9209A | Amphenol RF 901-9209A | 70142723 | 51F3842 | 901-9209A |
| Product Name | Coaxial Connector (RF) Adapters | adapters | connector,rf coaxial,sma in-series adapter,bulkhead jack to jack,gold plated | Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | |
| Connector Type | SMA | SMA | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Bulkhead | Bulkhead |