Amphenol Corporation SMA RF Connector 901-103

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-103 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-103
SMA RF Connector 901-103
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 901-103 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-103
RF Coaxial Cable Mount Connector 901-103
SMA Straight Clamp Plug for RG-142 RG-223 50 Ohm

SMA Straight Clamp Plug for RG-142 RG-223 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1187-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1187-ND
Coaxial Connector (RF) Assemblies ARF1187-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-103
RF Connectors / Coaxial Connectors 901-103
RF Connectors / Coaxial Connectors STRT PLG 58/141

RF Connectors / Coaxial Connectors STRT PLG 58/141

Buy Now Datasheet
Rf/coaxial Sma Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 39F2950 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
39F2950
Rf/coaxial Sma Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 39F2950
RF/COAXIAL SMA PLUG STR 50 OHM CLAMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG58, RG141, RG142, RG223; Frequency Max:12.4GHz RoHS Compliant: Yes

RF/COAXIAL SMA PLUG STR 50 OHM CLAMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG58, RG141, RG142, RG223; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C - 70141799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C
70141799
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C 70141799
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C

Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-103 901-103 ARF1187-ND 901-103 39F2950 70141799
Product Name SMA RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Sma Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907, B7806A, RG-141,58,58C
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2604799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Tee
View Details