Amphenol RF RF Coaxial Panel Mount Connector 901-10065

Description
SMA Straight Solder Jack Round Post Panel Mount 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Solder Jack Round Post Panel Mount 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 901-10065 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-10065
RF Coaxial Panel Mount Connector 901-10065
SMA Straight Solder Jack Round Post Panel Mount 50 Ohm

SMA Straight Solder Jack Round Post Panel Mount 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-10065-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10065-ND
Coaxial Connector (RF) Assemblies 901-10065-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
SMA Connector - 901-10065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10065
SMA Connector 901-10065
SMA Straight Jack 50 ohm 2-Hole Flange

SMA Straight Jack 50 ohm 2-Hole Flange

Buy Now
Sma Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf - 08N5249 - Newark, An Avnet Company
Chicago, IL, United States
Sma Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf
08N5249
Sma Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf 08N5249
SMA Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag

SMA Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10065 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10065
RF Connectors / Coaxial Connectors 901-10065
RF Connectors / Coaxial Connectors PANEL RECEPTACLE JACK

RF Connectors / Coaxial Connectors PANEL RECEPTACLE JACK

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-10065 901-10065-ND 901-10065 08N5249 901-10065
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies SMA Connector Sma Panel Mount Jack 2-Hole Flange Round Post 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Termination Round Post
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1367730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details