Amphenol Corporation RF Coaxial Cable Mount Connector 901-10107

Description
SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 901-10107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10107
RF Coaxial Cable Mount Connector 901-10107
SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm

SMA Straight Plug for 1.13 Microcable TCB-068 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 901-10107-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
901-10107-ND
Coaxial Connector (RF) Assemblies 901-10107-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
901-10107
Connectors 901-10107
RF Connector

RF Connector

Buy Now
Sma Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf - 04M6794 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf
04M6794
Sma Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf 04M6794
SMA Straight Crimp Plug 1.13 mm Micro-cable 50 Ohm / Individual Bag

SMA Straight Crimp Plug 1.13 mm Micro-cable 50 Ohm / Individual Bag

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10107
RF Connectors / Coaxial Connectors 901-10107
RF Connectors / Coaxial Connectors SMA Straight Plug 1.13mm cable 50 Ohm

RF Connectors / Coaxial Connectors SMA Straight Plug 1.13mm cable 50 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-10107 901-10107-ND 901-10107 04M6794 901-10107
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Sma Straight Crimp Plug 1.13 Mm Micro-Cable 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5465266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details
End Launch Connectors - NELC-S-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details