Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
RF Adapters - Between Series BNC JACK TO SMA PLUG VSWR:1.3max DC-4GHz
BNC Jack to SMA Plug Between Series Adapters
RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ARF1797-ND | 901-166 | 901-166 | 70142809 | 98F2748 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - Between Series | connector,rf coaxial,between series adapter,bnc jack to sma plug | Rf/coaxial Adapter, Sma Plug-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; SMA | BNC; SMA | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) |