Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
Micro RF Connector Jack, Female Socket 50Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, JACK, 50 OHM, PCB; Connector Type:Microminiature Coaxial Switch; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy RoHS Compliant: Yes
RF COAXIAL, JACK, 50 OHM, PCB; Connector Type:Microminiature Coaxial Switch; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RF Micro-Switch PCB STRT Jack SFC MNT
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3195TR-ND | 902-9224 | 71AC1107 | 902-9224 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf Coaxial, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | Jack, Female Socket | |||
| Mounting | Surface Mount | PCB Mount | ||
| Gender | Female / Jack | Female / Jack |