DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| "TRS JACK RFI CAP WITH 3"" STAINLE" | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| 1.0/2.3 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 4.3-10 Male Connector Crimp/Non- | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| 7/8 EIA Connector Plug, Male Pin 50Ohm Panel Mount, Right Angle Push On | |
| Adapter Coaxial Connector 7mm, Non-Gendered To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Micro Jack, Female Socket To BNC Micro Jack, Female Socket | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin | |
| Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector EBC Jack, Male Pin To EBC Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To EBC Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To | |
| Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| BNC Connector Plug, Male Pin Panel Mount Solder Cup | |
| Circular Metal | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT SMA TO EBC | |
| COAX ADAPT SMA TO SMA | |
| Coax Pin, Socket Center Contact Size 8 Solder Gold | |
| Coax, Pin Center, Assembly Contact Gold Solder 26-30 AWG Coaxial | |
| Coax, Socket Center, Assembly Contact Gold Solder 22-26 AWG Coaxial | |
| Coax, Socket Center, Assembly Contact Gold Solder 26-30 AWG Coaxial | |
| Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Coaxial Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| Coaxial Connector Receptacle, Female Socket 75Ohm Panel Mount Solder Cup | |
| Coaxial Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| CONN BNC F BULKHEAD W/SOLDER CUP | |
| CONN BNC FEMALE BULKHEAD DIY | |
| CONN BNC FEMALE DIY | |
| CONN BNC FEMALE PCB MOUNT | |
| CONN BNC FEMALE SMA W/SOLDER CUP | |
| CONN BNC MALE 90 DEGREE DIY CRIM | |
| CONN BNC MALE DIY CRIMP | |
| CONN BNC MALE SMA W/SOLDER CUP | |
| CONN E.FL RCPT SMD R/A | |
| CONN E.FL RCPT SMD STR | |
| CONN JACK CRIMP/NON-SOLDER CONTA | |
| CONN MHF1 RECEPTACLE MALE PIN | |
| CONN MHF4L RECEPTACLE MALE PIN | |
| CONN PLUG CRIMP/NON-SOLDER CONTA | |
| CONN R/A PCB PLUG, SINGLE | |
| CONN R/A SMA JACK BULKHEAD | |
| CONN RP SMA JACK STR EDGE MNT | |
| CONN RP-SMA JACK TH 50 OHM SLDR | |
| CONN SMA FEMALE PCB EDGE MOUNT | |
| CONN SMA FEMALE PCB THRUHOLE | |
| CONN SMA JACK TH 50 OHM SOLDER | |
| CONN SMA MALE DIY CRIMP | |
| CONN SMA MALE R/A DIY CRIMP | |
| Connector Cap (Cover), Dust For BNC Jacks | |
| Connector Cap (Cover), Dust For D-621 Series Threaded Jacks | |
| Connector Cap (Cover), Dust For Interface A, B, C Jacks | |
| Connector Cap (Cover), Dust For Interface D Jacks | |
| Connector | |
| Contact Coax | |
| Contact | |
| D SUB | |
| D-600-0076 | |
| D-SUB COAXIAL CONTACT SOLDERING | |
| D-SUB COAXIAL CONTACT, 90 DEG. A | |
| D-SUB COAXIAL CONTACT, 90 DEG | |
| D-Sub Contact Female Socket Gold Coaxial Cable Crimp Machined | |
| D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined | |
| D-Sub Contact Female Socket RG-179, 188, 316 Crimp Machined | |
| D-Sub Contact Female Socket RG-179, 188, 316 Solder Machined | |
| D-Sub Contact Male Pin Coaxial Cable Solder Machined | |
| D-Sub Contact Male Pin Gold 8 AWG Solder Machined | |
| D-Sub Contact Male Pin Gold Coaxial Cable Crimp Machined | |
| D-Sub Contact Male Pin Gold Coaxial Cable Crimp Stamped | |
| D-Sub Contact Male Pin Gold Coaxial Cable Solder Machined | |
| D-Sub Contact Male Pin Gold Crimp | |
| D-Sub Contact Male Pin Gold RG-179 B/U, 316 B/U Solder Machined | |
| D-Sub Contact Male Pin RG-179, 188, 316 Crimp Machined | |
| D-Sub Contact Male Pin RG-179, 188, 316 Solder Machined | |
| D.FL Connector Receptacle, Male Pin 75Ohm Surface Mount Solder | |
| DB RG6 BNC HD 25PK | |
| DK-621-0012-PM | |
| DK-621-0012-SM-L1 | |
| DK-621-0012-SM | |
| DK-621-0411-44P | |
| DK-621-0411R-44P | |
| DK-621-0546 | |
| DK-621-0548 | |
| E.FL Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| EBC Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| FAKRA PLUG CODE C PCB MOUNT MALE | |
| FAKRA PLUG CODE D PCB MOUNT MALE | |
| FAKRA PLUG CODE Z PCB MOUNT MALE | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| N FEMALE (JACK) CRIMP STYLE CONN | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Press-Fit | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| N Type Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| N-TYPE PLUG TERMINATOR 50 OHM | |
| NIM-CAMAC CD/N 549 Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| NIM-CAMAC CD/N 549, Triaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549, Triaxial Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| Pin Contact Coax Solder Triax | |
| Pin Contact Gold Solder RG-174, 178, 179, 316 Coaxial | |
| QMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| QN Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| RP-SMA JACK STR PCB MOUNT TH | |
| RP-SMA PLUG TERMINATOR | |
| RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Jack, Female Socket Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| SMA Connector Plug, Male Pin Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| SMA JACK STR BOARD ATTACH | |
| SMA JACK STR PCB MOUNT TH | |
| SMA PLUG TERMINATOR | |
| Socket Contact Coax Solder | |
| Socket Contact Coax | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 93 Ohms | |
| Terminator Coax Connector Jack, Female Socket Triaxial 3000 Ohms | |
| Terminator Coax Connector Jack, Female Socket Triaxial 78 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector | |
| TERMINATOR, BNC MALE, 50OHM, 6GH | |
| TERMINATOR, SMA MALE, 50OHMS, 20 | |
| TERMINATOR, TYPE N MALE, 50OHMS, | |
| TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| TNC MALE CONNECTOR CRIMP/NON-SOL | |
| TNCA Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| Triaxial Connector Jack, Female Socket Panel Mount Solder | |
| Triaxial Connector Jack, Female Socket | |
| Triaxial Connector Jack, Male Pin Panel Mount Solder | |
| Triaxial Connector Plug, Female Socket Free Hanging (In-Line) Solder | |
| Triaxial Connector Plug, Female Socket | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder | |
| Triaxial Connector Plug, Male Pin Free Hanging (In-Line) | |
| Triaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Triaxial Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| Triaxial Connector Receptacle, Female Socket 75Ohm Panel Mount Crimp | |
| Triaxial Connector Receptacle, Female Socket 75Ohm Panel Mount Solder Cup | |
| Triaxial Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On |
| << Prev | Next >> |