DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 12 GHZ UHD 3 PC BNC SERIES 7 | |
| 12 GHZ UHD BNC RG6 | |
| 12 GHZ UHD BNC SERIES 7 | |
| 2.92 MM JACK TO SMA JACK ADAPTER | |
| 4K 3PC MICRO BNC 1694/4694 | |
| 4K 3PC MICRO BNC 1794/4794 | |
| 4K 3PC MICRO BNC 1855/4855 | |
| 4K 3PC MICRO BNC 4855ELW | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To SMB Plug, Female Socket 50Ohm | |
| BMB FEMALE CONNECTOR FOR .085 CA | |
| BMB FEMALE CONNECTOR FOR .141 CA | |
| BMB MALE BULKHEAD CONNECTOR FOR | |
| BMB MALE PCB EDGE LAUNCH CONNECT | |
| BMB MALE PCB SURFACE MOUNT CONNE | |
| BMB PIN D38999 CONTACT (SIZE 8) | |
| BMB SOCKET D38999 CONTACT (SIZE | |
| BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| COAX ADAPT 1.85MM TO 2.92MM | |
| COAX ADAPT 7/16 TO 7/16 | |
| COAX ADAPT BNC HD TO BNC | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO N | |
| COAX ADAPT BNC TO SMA | |
| COAX ADAPT BNC TO TNC | |
| COAX ADAPT BNC TO UHF | |
| COAX ADAPT EFI, HD TO EFI, HD | |
| COAX ADAPT MCX TO TNC | |
| COAX ADAPT N TO 4.3/10 | |
| COAX ADAPT N TO HN | |
| COAX ADAPT N TO N, DUAL | |
| COAX ADAPT N TO N | |
| COAX ADAPT NEX10 TO SMA | |
| COAX ADAPT RP-TNC TO N | |
| COAX ADAPT SMA TO 2.92MM | |
| COAX ADAPT SMA TO BMMA | |
| COAX ADAPT SMA TO BMZ | |
| COAX ADAPT SMA TO MCX | |
| COAX ADAPT SMA TO MMCX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO RP-SMA | |
| COAX ADAPT SMA TO SMA, DUAL | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMB | |
| COAX ADAPT SMA TO SMP | |
| COAX ADAPT SMA TO SMPM | |
| COAX ADAPT SMA TO SSMA | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMB TO SMB, DUAL | |
| COAX ADAPT SMB TO SMB | |
| COAX ADAPT SMP TO 2.92MM | |
| COAX ADAPT SMP TO SMP | |
| COAX ADAPT SMPM TO 2.92MM | |
| COAX ADAPT SMPM TO SMA | |
| COAX ADAPT SMPM TO SMPM | |
| COAX ADAPT SMPM TO SMPS | |
| COAX ADAPT SMPS TO 2.92MM | |
| COAX ADAPT SVK TO SVK | |
| COAX ADAPT TNC TO FME | |
| COAX ADAPT TNC TO TNC, DUAL | |
| COAX ADAPT TNC TO TNC | |
| COAX ADAPT UHF TO UHF | |
| Coax, Pin Center, Assembly Contact Gold Solder 22-26 AWG Coaxial | |
| CONN 2.4MM JACK STR 50OHM SOLDER | |
| CONN 2.92MM JACK STR 50 OHM SMD | |
| CONN ADAPT BNC JACK TO F PLUG | |
| CONN ADAPT BNC JACK TO SMA JACK | |
| CONN ADAPT BNC JACK TO TNC PLUG | |
| CONN ADAPT BNC PLUG TO F JACK | |
| CONN ADAPT JACK TO PLUG F 75 OHM | |
| CONN ADAPT JACK-JACK BNC 50 OHM | |
| CONN ADAPT JACK-JACK F 75 OHM | |
| CONN ADAPT JACK-JACK N 50 OHM | |
| CONN ADAPT JACK-JACK TNC 50 OHM | |
| CONN ADAPT JACK-JACK UHF | |
| CONN ADAPT N JACK TO UHF PLUG | |
| CONN ADAPT N PLUG TO BNC JACK | |
| CONN ADAPT N PLUG TO F JACK | |
| CONN ADAPT N PLUG TO SMA JACK | |
| CONN ADAPT PLUG TO JACK BNC | |
| CONN ADAPT PLUG TO JACK F 75 OHM | |
| CONN ADAPT PLUG-PLUG BNC 50 OHM | |
| CONN ADAPT PLUG-PLUG N 50 OHM | |
| CONN ADAPT SMA PLUG TO BNC JACK | |
| CONN ADAPT UHF PLUG TO BNC JACK | |
| CONN BMA PLUG STR 50OHM SOLDER | |
| CONN BNC F BULKHEAD W/SOLDER CUP | |
| CONN BNC JACK BULKHEAD DIY | |
| CONN BNC JACK DIY | |
| CONN BNC JACK PCB MOUNT | |
| CONN BNC JACK R/A 50 OHM PCB | |
| CONN BNC JACK STR 50 OHM CRIMP | |
| CONN BNC JACK STR 50 OHM SOLDER | |
| CONN BNC JACK STR 50OHM PCB | |
| CONN BNC JK SMA W/SOLDER CUP | |
| CONN BNC PL CMPRSSN BK RG59 | |
| CONN BNC PL CMPRSSN GN RG59 | |
| CONN BNC PL TWIST-ON RG59 | |
| CONN BNC PLUG DIY CRIMP | |
| CONN BNC PLUG R/A 50 OHM SOLDER | |
| CONN BNC PLUG R/A 75 OHM SOLDER | |
| CONN BNC PLUG R/A DIY CRMP | |
| CONN BNC PLUG SMA W/SLDER CUP | |
| CONN BNC PLUG STR 50 OHM CRIMP | |
| CONN BNC PLUG STR 50 OHM PUSH | |
| CONN BNC PLUG STR 50 OHM SOLDER | |
| CONN BNC PLUG STR 50OHM CRIMP | |
| CONN BNC PLUG STR 75 OHM CRIMP | |
| CONN BNC RCPT R/A 50 OHM PCB | |
| CONN BNC RCPT STR 50 OHM SOLDER | |
| CONN BNC RCPT STR 75 OHM PCB | |
| CONN BNC RCPT STR 75 OHM SOLDER | |
| CONN C RCPT STR 50 OHM SOLDER | |
| CONN F JACK STR 75OHM PCB | |
| CONN F JACK STR 75OHM SOLDER | |
| CONN F PLUG STR 75 OHM CRIMP | |
| CONN F PLUG STR 75 OHM | |
| CONN FAKRA JACK STR 50 OHM CRIMP | |
| CONN FAKRA PLUG R/A 50 OHM PCB | |
| CONN HD-BNC RA JACK 12G 75 OHM | |
| CONN HDBNC JACK R/A 75 OHM PCB | |
| CONN HN JACK STR 50 OHM SOLDER | |
| CONN MHV PLUG STR 50 OHM SOLDER | |
| CONN MHV RCPT STR SOLDER | |
| CONN MINI UHF JACK STR 50 OHM | |
| CONN MINI UHF PLUG STR 50 OHM | |
| CONN MINI UHF PLUG STR CRIMP | |
| CONN MMCX JACK STR 50 OHM PCB | |
| CONN N JACK STR 50 OHM CRIMP | |
| CONN N JACK STR 50 OHM SOLDER | |
| CONN N PLUG STR 50 OHM CRIMP | |
| CONN N RCPT STR 50 OHM SOLDER | |
| CONN QMA PLUG STR 50 OHM SOLDER | |
| CONN SMA JACK 50 OHM EDGE MOUNT | |
| CONN SMA JACK 50 OHM END LAUNCH | |
| CONN SMA JACK 50 OHM FLANGE PCB | |
| CONN SMA JACK 50 OHM FLANGE | |
| CONN SMA JACK 50 OHM PCB | |
| CONN SMA JACK 50 OHM SMD | |
| CONN SMA JACK B/H 50 OHM PCB | |
| CONN SMA JACK B/H 50 OHM SOLDER | |
| CONN SMA JACK B/H R/A PCB | |
| CONN SMA JACK PCB EDGE MOUNT | |
| CONN SMA JACK PCB THRUHOLE | |
| CONN SMA JACK R/A 50 OHM PCB | |
| CONN SMA JACK R/A 50OHM EDGE MNT | |
| CONN SMA JACK STR 50 OHM SMD | |
| CONN SMA JACK STR 50 OHM SOLDER | |
| CONN SMA JACK STR 50OHM SOLDER | |
| CONN SMA PLUG DIY CRIMP | |
| CONN SMA PLUG R/A 50 OHM SOLDER | |
| CONN SMA PLUG R/A 50OHM CRIMP | |
| CONN SMA PLUG R/A 50OHM | |
| CONN SMA PLUG R/A DIY CRIMP | |
| CONN SMA PLUG STR 50 OHM CRIMP | |
| CONN SMA PLUG STR 50 OHM SOLDER/ | |
| CONN SMA PLUG STR 50 OHM SOLDER | |
| CONN SMA PLUG STR 50OHM CRIMP | |
| CONN SMA PLUG STR 50OHM SOLDER | |
| CONN SMA RCPT R/A 50 OHM SOLDER | |
| CONN SMA RCPT STR 50 OHM SOLDER | |
| CONN SMA RCPT STR 50OHM EDGE MNT | |
| CONN SMB JACK STR 50 OHM PCB | |
| CONN SMB JACK STR 50OHM EDGE MNT | |
| CONN SMB PLUG STR 50 OHM PCB | |
| CONN SMB PLUG STR 50 OHM SOLDER | |
| CONN SMP JACK 50 OHM | |
| CONN SMP JACK STR 50 OHM SOLDER | |
| CONN SMP PLUG R/A 50 OHM SOLDER | |
| CONN SMP PLUG STR 50 OHM SOLDER | |
| CONN SMP PLUG STR 50OHM PCB | |
| CONN SMP PLUG STR 50OHM SMD | |
| CONN SMP PLUG STR 50OHM SOLDER | |
| CONN SMPM JACK STR 50OHM EDGEMNT | |
| CONN SMPM PLUG STR 50 OHM SMD | |
| CONN SMPS PLUG STR 50 OHM SMD | |
| CONN SMPS PLUG STR 50OHM EDGEMNT | |
| CONN TNC JACK STR 50 OHM CRIMP | |
| CONN TNC PLUG R/A 50OHM SOLDER | |
| CONN TNC PLUG STR 50 OHM CRIMP | |
| CONN TNC PLUG STR 50OHM CRIMP | |
| CONN TNC PLUG STR 75 OHM CRIMP | |
| CONN TRIAX RCPT STR 50OHM SOLDER | |
| CONN TWINAX RCPT STR 50 OHM | |
| CONN UHF JACK STR SOLDER | |
| CONN UHF PLUG STR 75 OHM CRIMP | |
| CONN UHF PLUG STR CRIMP | |
| CONN UHF PLUG STR SOLDER | |
| CONN UHF RCPT STR SOLDER | |
| CONN UMC JACK STR 50 OHM SMD | |
| CONN UMC RCPT STR 50 OHM SMD | |
| Connector Ferrule For RG-174, 188, 316 Cables | |
| Connector Ferrule For | |
| Connector Housing For SMB, Fakra Male Terminals | |
| Connector Strain Relief For BNC, N Type, TNC, UHF Connectors | |
| Connector Strain Relief For RG-174, 187, 188 Cables | |
| Connector Strain Relief For RG-58, 141 Cables | |
| Connector Strain Relief For RG-59, 62, 210 Cables | |
| Connector | |
| FAKRA PLUG 1X2 PORT, RIGHT ANGLE | |
| FAKRA PLUG TO SMA PLUG ADAPTER | |
| FAKRA PLUG, RIGHT ANGLE, MID MOU | |
| FAKRA PLUG, VERTICAL TYPE, CODE | |
| HS-MTP PLUG, 1X1 PORT, RIGHT ANG | |
| HS-MTP PLUG, 1X1 PORT, STRAIGHT, | |
| HS-MTP PLUG, 1X2 PORT, RIGHT ANG | |
| HS-MTP PLUG, 2X2 PORT, RIGHT ANG | |
| HS-MTP PLUG, 2X3 PORT, RIGHT ANG | |
| HSD PLUG, RIGHT ANGLE TYPE, 12 O | |
| HSD PLUG, STRAIGHT TYPE, CODE Z, | |
| MCX STRAIGHT PCB JACK, 12G OPTIM | |
| MINI FAKRA PLUG 1X2 PORT, TYPE A | |
| MINI FAKRA PLUG 1X2 PORT, TYPE B | |
| MINI FAKRA PLUG 1X2 PORT, TYPE | |
| MINI FAKRA PLUG 2X2 PORT, TYPE A | |
| MINI FAKRA PLUG 2X2 PORT, TYPE B | |
| MINI FAKRA PLUG 2X2 PORT, TYPE | |
| MINI FAKRA PLUG, TYPE A, RIGHT A | |
| MINI FAKRA PLUG, TYPE A, VERTICA | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Tab | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Turret | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Pin Contact Coax Gold Solder 26-30 AWG | |
| Pin Contact Coax Gold Solder | |
| RF CONNECTOR BNC STRAIGHT CRIMP | |
| RF CONNECTOR N-TYPE PANEL MOUNT | |
| RF CONNECTOR, SMA JACK PANEL MOU | |
| SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup | |
| SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp | |
| SHV Connector Receptacle, Male Pin Non-Constant Panel Mount Solder Cup | |
| SMA RIGHT ANGLE CRIMP JACK FOR R | |
| SMA RIGHT ANGLE PCB JACK, THROUG | |
| SMP CABLE CONNECTOR _STRAIGHT | |
| SMP CABLE CONNECTOR_RIGHT ANG | |
| SMP MALE 50 OHM | |
| SMP MALE PCB THRU-HOLE CONNECTOR | |
| SMP MALE,SB TO MALE ADAPTER, FD | |
| SMP STRAIGHT PCB JACK THROUGH HO | |
| SMP_CABLE CONENCTOR_STRAIGHT | |
| SMP_PCB CONENCTOR_THR PLUG | |
| SMP_PCB CONNECTOR_SMT PLUG | |
| SMP_PCB CONNECTOR_THR PLUG | |
| SMP_PCB CONNECTOR_THT PLUG | |
| SMPM MALE PCB SURFACE MOUNT CONN | |
| SMPM MALE PCB THRU-HOLE CONNECTO | |
| SMPM MALE,SB TO MALE ADAPTER, FD | |
| SMPS MALE PCB SURFACE MOUNT CONN | |
| Socket Contact Coax Gold Coaxial | |
| Socket Contact Gold Crimp 26 AWG Coaxial | |
| Socket Contact Gold Crimp 26-30 AWG Coaxial | |
| Socket Contact Gold Crimp Coaxial | |
| TERMINATION, 2.92MM-F, 40GHZ, 1W | |
| TERMINATION, 2.92MM-M, 40GHZ, .0 | |
| TERMINATION, 2.92MM-M, 40GHZ, 0. | |
| TERMINATION, 2.92MM-M, 40GHZ, 1W | |
| Terminator Coax Connector Plug, Male Pin BNC 51 Ohms | |
| THREADED SMPM MALE PCB EDGE LAUN | |
| TRB JACK, R/A, 3-LUG, BULKHEAD P | |
| TRB JACK, STRAIGHT, BULKHEAD MT | |
| TRB STRAIGHT, 3-LUG, CRIMP PLUG | |
| TRS STR BKHD JACK M17/176-00002 | |
| TRS STR PLUG M17/176-00002 CABLE | |
| TRS VERTICAL PCB JACK, SPACE RAT | |
| TRT JACK, R/A, BULKHEAD PC MT, N | |
| TRT JACK, STRAIGHT, BULKHEAD MT | |
| TRT STRAIGHT CRIMP PLUG M17/176- | |
| TTM STR BKHD JACK FOR M17/176-00 | |
| TTM STR PLUG FOR M17/176-00002 C | |
| TTM VERTICAL PCB JACK, SPACE RAT |
| << Prev | Next >> |