Amphenol RF Coaxial Connector (RF) Assemblies 901-10797

Description
SMA STRAIGHT CRIMP JACK BULKHEAD
Request a Quote Datasheet
Description
SMA STRAIGHT CRIMP JACK BULKHEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10797-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10797-ND
Coaxial Connector (RF) Assemblies 115-901-10797-ND
SMA STRAIGHT CRIMP JACK BULKHEAD

SMA STRAIGHT CRIMP JACK BULKHEAD

Buy Now Datasheet
Rf Coax Conn, Sma Jack, 50 Ohm; Connector Type Amphenol Rf - 60AK4133 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm; Connector Type Amphenol Rf
60AK4133
Rf Coax Conn, Sma Jack, 50 Ohm; Connector Type Amphenol Rf 60AK4133
RF COAX CONN, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:1.32mm Micro; Contact Material:Beryllium Copper

RF COAX CONN, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:1.32mm Micro; Contact Material:Beryllium Copper

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10797-ND 60AK4133
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Sma Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1-1337446-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder Terminal
View Details
6 suppliers
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 735616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details