Amphenol RF RF Coaxial Cable Mount Connector 902-5039

Description
D-Sub Straight Crimp Plug for RG-316 50 Ohm
Request a Quote Datasheet
Description
D-Sub Straight Crimp Plug for RG-316 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 902-5039 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
902-5039
RF Coaxial Cable Mount Connector 902-5039
D-Sub Straight Crimp Plug for RG-316 50 Ohm

D-Sub Straight Crimp Plug for RG-316 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 902-5039-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
902-5039-ND
Coaxial Connector (RF) Assemblies 902-5039-ND
Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
902-5039
Connectors 902-5039
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 902-5039 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
902-5039
RF Connectors / Coaxial Connectors 902-5039
RF Connectors / Coaxial Connectors COAX CONTACT

RF Connectors / Coaxial Connectors COAX CONTACT

Buy Now Datasheet
Contact, Pin, Crimp; Contact Material Amphenol Rf - 08N5259 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Contact Material Amphenol Rf
08N5259
Contact, Pin, Crimp; Contact Material Amphenol Rf 08N5259
CONTACT, PIN, CRIMP; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Gender:Pin; Contact Size:12; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Gender:Pin; Contact Size:12; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 902-5039 902-5039-ND 902-5039 902-5039 08N5259
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Contact, Pin, Crimp; Contact Material Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Straight Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data