SMA(F) R/A BHD IP-67 PC MOUNT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Right Angle PCB Jack IP-67 Bulkhead ARC 50 Ohm
SMA Right Angle PCB Jack 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors ARC SMA Right Angle Bulkhead Jack
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-10385 | ARF2245-ND | 901-10385 | 901-10385 | 901-10385 | 53W7572 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | RF Connectors / Coaxial Connectors | Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA; Jack, Female Socket | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | ||
| Mounting | Bulkhead | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount |