Radiall RF & Microwave 9001-9023-001

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9001-9023-001
RF & Microwave 9001-9023-001
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 9001-9023-001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9001-9023-001
RF Coaxial Cable Mount Connector 9001-9023-001
SMA Straight Cable Plugs for Flexible Cable

SMA Straight Cable Plugs for Flexible Cable

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-9001-9023-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9001-9023-001-ND
Coaxial Connector (RF) Assemblies 2201-9001-9023-001-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 9001-9023-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9001-9023-001
RF Connectors / Coaxial Connectors 9001-9023-001
RF Connectors / Coaxial Connectors SMA M STR NA CR5/50D

RF Connectors / Coaxial Connectors SMA M STR NA CR5/50D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9001-9023-001 9001-9023-001 2201-9001-9023-001-ND 9001-9023-001
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1222196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight; Straight
View Details