Amphenol RF SMC RF Connector 903-288P-52A

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC RF Connector - 903-288P-52A - Amphenol RF
Danbury, CT, USA
SMC RF Connector
903-288P-52A
SMC RF Connector 903-288P-52A
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 903-288P-52A - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
903-288P-52A
RF Coaxial Cable Mount Connector 903-288P-52A
SMC Right Angle Crimp Plug for RG-316 RG-188 RG-174 50 Ohm

SMC Right Angle Crimp Plug for RG-316 RG-188 RG-174 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMC Right Angle Cable Plug 50 Ohm

SMC Right Angle Cable Plug 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF1793-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1793-ND
Coaxial Connector (RF) Assemblies ARF1793-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Fort Worth, TX, USA
connector,rf coaxial,smc angle plug,braid crimp/solder,for rg/u 174,179,187,188
70142776
connector,rf coaxial,smc angle plug,braid crimp/solder,for rg/u 174,179,187,188 70142776
Coupling : Threaded with 10-32 threads. Frequency : DC to 10 GHz. Ohms : 50.

Coupling : Threaded with 10-32 threads. Frequency : DC to 10 GHz. Ohms : 50.

Supplier's Site
Rf/coaxial Smc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 93F1359 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Smc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
93F1359
Rf/coaxial Smc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 93F1359
RF/COAXIAL SMC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL SMC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 903-288P-52A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-288P-52A
RF Connectors / Coaxial Connectors 903-288P-52A
RF Connectors / Coaxial Connectors SMC R/A PLG 316/174

RF Connectors / Coaxial Connectors SMC R/A PLG 316/174

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 903-288P-52A 903-288P-52A 903-288P-52A ARF1793-ND 70142776 93F1359 903-288P-52A
Product Name SMC RF Connector RF Coaxial Cable Mount Connector SMC Coaxial Connector (RF) Assemblies connector,rf coaxial,smc angle plug,braid crimp/solder,for rg/u 174,179,187,188 Rf/coaxial Smc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMC SMC SMC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Crimp/Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details