SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Straight Jack 50 ohm 2-Hole Flange
SMA Straight Solder Jack Panel Mount 50 Ohm
RF Connectors / Coaxial Connectors SMA PANEL RECEPT CONNECTOR
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-B6001-392-ND | 901-B6001-392 | 901-B6001-392 | 901-B6001-392 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | |||
| Mounting | Panel Mount | Flange Mount, 2-Hole | ||
| Gender | Female / Jack | Female / Jack |