Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA End Launch PCB Jack 50 Ohm
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors END MT PCB JCK Ni
RF/COAXIAL, SMA RECEPTACLE, STRAIGHT, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
PCB Jack Receptacles
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
The jack receptacle is for printed circuit board mount.
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 901-9850 | 901-9850 | 901-9850 | ARF1817-ND | 901-9850 | 83F6711 | 70142726 |
| Product Name | SMA RF Connector | RF Coaxial Board Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Receptacle, Straight, Though Hole; Connector Type Amphenol Rf | connector,rf coaxial,sma pcb edge mountjack recept,for 0.062 pcb,gold o/copper |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | |||
| Category | Coaxial Connector; RF and Microwave Connector |