DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| "HERMETIC SEAL FOR 0.012"" (0.3MM)" | |
| "HERMETIC SEAL FOR 0.015"" (0.38MM" | |
| "HERMETIC SEAL FOR 0.018"" (0.46MM" | |
| "HERMETIC SEAL FOR 0.02"" (0.51MM)" | |
| 1.0MM FEMALE (JACK) TO 1.0MM FEM | |
| 1.85 MALE, STRAIGHT | |
| 2.4 MALE, STRAIGHT | |
| 2.92 MALE, STRAIGHT | |
| 20A FEMALE STRAIGHT PC TAIL CONT | |
| 4.1/9.5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Press-Fit | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| 7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| 7/8 EIA Connector Plug, Male Pin 50Ohm Panel Mount Push On | |
| 75 OHM F MALE CONNECTOR CRIMP/NO | |
| ADAPT JACK-JACK 3.5MM SS 1.25 VS | |
| ADAPT JACK-PLUG BMA SS 1.25 VSWR | |
| ADAPT PLUG-JACK 3.5MM SS 1.25 VS | |
| ADAPT PLUG-PLUG 3.5MM SS 1.25 VS | |
| Adapter Coaxial Connector UHF Mini Plug, Male Pin To FME Plug, Male Pin | |
| AUTOMATE MIN FAKRA QUAD PORT PCB | |
| AUTOMATE TYPE A MINI-FAKRA DUAL | |
| AUTOMATE TYPE A MINI-FAKRA QUAD | |
| AUTOMATE TYPE A MINI-FAKRA SINGL | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| Circular Metal | |
| COAX ADAPT 1.0MM TO 1.0MM | |
| COAX ADAPT 2.4MM TO 2.4MM | |
| COAX ADAPT 2.4MM TO 2.92MM | |
| COAX ADAPT 2.4MM TO 3.5MM | |
| COAX ADAPT 2.92MM TO 2.92MM | |
| COAX ADAPT 4.3/10 TO 4.3/10 | |
| COAX ADAPT 4.3/10 TO N | |
| COAX ADAPT 7/16 DIN TO 4.3/10 | |
| COAX ADAPT 7/16 DIN TO 7/16 DIN | |
| COAX ADAPT 7/16 DIN TO N | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO F | |
| COAX ADAPT BNC TO UHF, MINI | |
| COAX ADAPT F TO F | |
| COAX ADAPT HN TO HN | |
| COAX ADAPT MMBX TO MMBX | |
| COAX ADAPT N TO 4.3/10 | |
| COAX ADAPT N TO 7/16 DIN | |
| COAX ADAPT N TO N | |
| COAX ADAPT QMA TO QMA | |
| COAX ADAPT QMA TO SMA | |
| COAX ADAPT SMA TO BMA | |
| COAX ADAPT SMA TO MBMB | |
| COAX ADAPT SMA TO MCX | |
| COAX ADAPT SMA TO MMBX | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMP | |
| COAX ADAPT SMA TO TNC | |
| COAX ADAPT SMP MINI TO SMA | |
| COAX ADAPT SMP TO MMBX | |
| COAX ADAPT TNC TO TNC | |
| COAX FEMALE STRAIGHT PC TAIL CON | |
| Coaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| Coaxial Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| Coaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| Coaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| CONN JACK CLAMP/SOLDER TYPE N | |
| CONN JACK CRIMP/NON-SOLDER CONTA | |
| CONN PLUG CRIMP/NON-SOLDER CONTA | |
| Connector Plug, Male Pin Panel Mount Solder Cup | |
| CRIMP FERRULE RG-58 CABLE | |
| CRIMP FERRULE RG-59 CABLE | |
| DUAL FAKRA CODE D SMB(F)ST_ FOR | |
| DUAL FAKRA CODE D SMB(M)ST_ FOR | |
| DUAL FAKRA CODE I SMB(F)ST_ FOR | |
| DUAL FAKRA CODE I SMB(M)ST_ FOR | |
| DUAL FAKRA CODE Z SMB(F)ST_ FOR | |
| DUAL FAKRA CODE Z SMB(M)ST_ FOR | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Push On | |
| FAKRA CODE A SMB(M)ST FOR PCB BL | |
| FAKRA CODE C SMB(M)ST FOR PCB BL | |
| FAKRA CODE D SMB(M)ST FOR PCB BO | |
| FAKRA CODE I SMB(M)ST FOR PCB BE | |
| FAKRA CODE K SMB(M)ST FOR PCB CU | |
| FAKRA CODE L SMB(M)ST FOR PCB CA | |
| FAKRA CODE Z SMB(M)ST FOR PCB WA | |
| FAKRA GEN 1 CODE A BLACK FEMALE | |
| FAKRA GEN 1 CODE A BLACK MALE PL | |
| FAKRA GEN 1 CODE C BLUE FEMALE J | |
| FAKRA GEN 1 CODE C BLUE MALE PLU | |
| FAKRA GEN 1 CODE D BORDEAUX VIOL | |
| FAKRA GEN 1 CODE I BEIGE FEMALE | |
| FAKRA GEN 1 CODE I BEIGE MALE PL | |
| FAKRA GEN 1 CODE K CURRY YELLOW | |
| FAKRA GEN 1 CODE L CARMINE RED F | |
| FAKRA GEN 1 CODE L CARMINE RED M | |
| FAKRA GEN 1 CODE Z WATER BLUE FE | |
| FAKRA GEN 1 CODE Z WATER BLUE MA | |
| FAKRA GEN 1 PCB THROUGH HOLE RIG | |
| FAKRA GEN 1 PCB THROUGH HOLE STR | |
| FAKRA GEN 2 CODE C BLUE SMB(F) F | |
| FAKRA GEN 2 CODE C SMB(F)ST FOR | |
| FAKRA GEN 2 CODE D BORDEAUX VIOL | |
| FAKRA GEN 2 CODE D SMB(F)ST FOR | |
| FAKRA GEN 2 CODE I BEIGE SMB(F) | |
| FAKRA GEN 2 CODE I SMB(F)ST FOR | |
| FAKRA GEN 2 CODE Z SMB(F)ST FOR | |
| FAKRA GEN 2 CODE Z WATER BLUE SM | |
| FEMALE CONTACT ON REELS | |
| FEMALE FAKRA CONTACT , RG-58 | |
| FL Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| FMAD10048 | |
| FMAD10065 | |
| FMAD10066 | |
| FMAD10080 | |
| FMAD10083 | |
| FMAD10090 | |
| HERMETIC SEAL FOR 0.23MM (.009IN | |
| HERMETIC SEAL FOR 0.3MM (.012INC | |
| LAUNCH PIN & DIELECTRIC FOR 0.38 | |
| LAUNCH PIN & DIELECTRIC FOR 0.51 | |
| LAUNCH PIN & DIELECTRIC FOR 0.91 | |
| LAUNCH PIN TO PIN CONTACT WITH D | |
| LAUNCH PIN TO TAB CONTACT WITH D | |
| MATCHING PAD 50 OHM BNC FEMALE T | |
| MATCHING PAD 50 OHM BNC MALE TO | |
| MATCHING PAD 50 OHM N MALE TO 75 | |
| MATCHING PAD 50 OHM SMA FEMALE T | |
| MATCHING PAD 75 OHM BNC MALE TO | |
| Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| Miniature Coaxial, Fakra, Quadraxial Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Press-Fit | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| N Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Push On | |
| NIM-CAMAC CD/N 549 Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Pin Contact Coax Solder SMB, Fakra | |
| Pin Contact Coax | |
| PRECISION SMA MALE (PLUG) TO 2.9 | |
| QN Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| QUAD FAKRA CODE F BROWN PCB MOUN | |
| RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| SMA JACK (FEMALE) TO BMA JACK (F | |
| SMA JACK (FEMALE) TO BMA PLUG (M | |
| SMA MALE, STRAIGHT | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB, Fakra Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Panel Mount Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMP FEMALE, STRAIGHT | |
| SMPM FEMALE, STRAIGHT | |
| SMPS FEMALE, RIGHT ANGLE | |
| SMPS FEMALE, STRAIGHT | |
| Socket Contact Coax Gold Solder SMB, Fakra | |
| Socket Contact Coax Solder SMB, Fakra | |
| TAB PIN & DIELECTRIC FOR 0.23MM | |
| TAB PIN & DIELECTRIC FOR 0.3MM ( | |
| TAB PIN & DIELECTRIC FOR 0.51MM | |
| TAB PIN & DIELECTRIC FOR 0.91MM | |
| TAB PIN FOR 0.23MM (.009INCH) FI | |
| TAB PIN FOR 0.38MM (.015INCH) FI | |
| TAB PIN FOR 0.3MM (.012INCH) FIE | |
| TAB PIN FOR 0.51MM (.020INCH) FI | |
| TAB PIN FOR 0.91MM (.036INCH) FI | |
| TEE ADAPTER - TWO TRB JACKS TO O | |
| TFLEX 402, SMA, MALE, RIGHT ANGL | |
| TFLEX 405, 2.4 MM, MALE, STRAIGH | |
| TFLEX 405, 2.92 MM, FEMALE, BULK | |
| TFLEX 405, 2.92 MM, FEMALE, STRA | |
| TFLEX 405, 2.92 MM, MALE, RIGHT | |
| TFLEX 405, 2.92 MM, MALE, STRAIG | |
| TFLEX 405, MINI SMP, FEMALE, RIG | |
| TFLEX 405, MINI SMP, FEMALE, STR | |
| TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Push On | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On | |
| Triaxial Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| Triaxial Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup | |
| Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Triaxial Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup | |
| Triaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On |
| << Prev | Next >> |