Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Right Angle PCB Jack 50 Ohm
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
RF Connectors / Coaxial Connectors PC R/A JCK GLD SOLDER DIPPED LEGS
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-143-3 | 901-143-3 | 901-143-3 | ARF1947-ND | 83F6689 | 901-143-3 |
| Product Name | SMA RF Connector | RF Coaxial Board Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA; Jack, Female Socket | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector |