Amphenol Corporation SMA RF Connector 901-10009-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10009-RFX - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10009-RFX
SMA RF Connector 901-10009-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARFX2039-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2039-ND
Coaxial Connector (RF) Assemblies ARFX2039-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
901-10009-RFX
Connectors 901-10009-RFX
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 901-10009-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10009-RFX
RF Coaxial Cable Mount Connector 901-10009-RFX
SMA Straight Crimp Plug for LMR-240 50 Ohm

SMA Straight Crimp Plug for LMR-240 50 Ohm

Supplier's Site Datasheet
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 19C5329 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
19C5329
Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 19C5329
CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

CONNECTOR, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-10009-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10009-RFX
RF Connectors / Coaxial Connectors 901-10009-RFX
RF Connectors / Coaxial Connectors CRIMP PLUG TWB 240

RF Connectors / Coaxial Connectors CRIMP PLUG TWB 240

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-10009-RFX ARFX2039-ND 901-10009-RFX 901-10009-RFX 19C5329 901-10009-RFX
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector Connector, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data