Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Right Angle Crimp Plug for RG-316 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
ANGLE PLUG
RF/COAXIAL SMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
Crimp⁄Solder Center Contact SMA Plug Connector for Flexible Cable
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
-SF is passivated finish on body. Others have gold-plated body and nut.
Crimp termination.
RF Connectors / Coaxial Connectors R/A PLG 174 316 GLD
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 901-9531-3 | 901-9531-3 | 901-9531-3 | ARF1196-ND | 901-9531-3 | 39F3329 | 70142708 | 901-9531-3 |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf/coaxial Sma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | connector,rf coaxial,sma rt angle plug,crimp/solder,rg174,187,188,316,gold fin | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | SMA | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle | ||
| Termination | Solder | Solder | Crimp/Solder |