Amphenol Corporation SMA RF Connector 901-9511-2

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9511-2 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9511-2
SMA RF Connector 901-9511-2
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 901-9511-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-9511-2
RF Coaxial Cable Mount Connector 901-9511-2
SMA Straight Crimp Plug for RG-58 RG-141 Belden YR20621 50 Ohm

SMA Straight Crimp Plug for RG-58 RG-141 Belden YR20621 50 Ohm

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 901-9511-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
901-9511-2
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 901-9511-2
SMA 58 PLUG

SMA 58 PLUG

Buy Now
Coaxial Connector (RF) Assemblies - ARF2001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2001-ND
Coaxial Connector (RF) Assemblies ARF2001-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-9511-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9511-2
RF Connectors / Coaxial Connectors 901-9511-2
RF Connectors / Coaxial Connectors CRIMP TYPE (M) FOR RG58 141

RF Connectors / Coaxial Connectors CRIMP TYPE (M) FOR RG58 141

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 901-9511-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
901-9511-2
Coaxial Connector (RF) Assemblies 901-9511-2
CONN SMA PLUG STR 50 OHM SOLDER

CONN SMA PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 93F7537 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
93F7537
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 93F7537
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:12.4GHz RoHS Compliant: Yes

RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907,B7806A,RG-141,58,58C
70141816
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907,B7806A,RG-141,58,58C 70141816
Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907,B7806A,RG-141, 58,58C

Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907,B7806A,RG-141,58,58C

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 901-9511-2 901-9511-2 901-9511-2 ARF2001-ND 901-9511-2 901-9511-2 93F7537 70141816
Product Name SMA RF Connector RF Coaxial Cable Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf Connector; RF; SMA; Straight; Cable Plug; 50 Ohm; 89907,B7806A,RG-141,58,58C
Connector Type SMA SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data