SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA High Frequency Edge Mount PCB Jack 5
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2497-ND | 2205532 | 901-10510-3 | 99Y7067 | 901-10510-3 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | SMA Connector | Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA | |||
| Mounting | Board Edge, End Launch; Through Hole, Right Angle | PCB Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |