Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA High Frequency Edge Mount PCB Jack 5
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .015 Pin
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 901-10513-1 | 901-10513-1 | ARF2504-ND | 901-10513-1 | 99Y7074 |
| Product Name | RF Coaxial Board Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA | |||
| Mounting | Board Edge, End Launch | PCB Mount | |||
| Gender | Female / Jack | Female / Jack |