Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
ADAPTER, SMA JACK TO SMA JACK,
BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
ADAPTER, SMA JACK TO SMA JACK, BULKHEAD, 50 OHM ROHS COMPLIANT: YES
RF Adapters - In Series BULKHEAD JCK TO JCK ADAPTER PASSIVATED
SMA Bulkhead Adapter, Jack-Jack, Passivated Finish
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
Front or rear mount adapter.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1208-ND | 901-9209-ASF | 901-9209-ASF | 93F1323 | 84AC4059 | 901-9209-ASF | 70142724 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | adapters | Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf | Adapter, Sma Jack To Sma Jack, Bulkhead, 50 Ohm Rohs Compliant Amphenol Rf | RF Adapters - In Series | connector,rf coaxial,sma in-series adapter,bulkhead jack to jack,passivated |
| Connector Type | SMA | SMA | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Bulkhead | Bulkhead |