Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Right Angle PCB Jack 50 Ohm
RF Connectors / Coaxial Connectors RECEPTACLE ANGLED
RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-143-4 | ARF1964-ND | 901-143-4 | 901-143-4 | 901-143-4 | 83F6690 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA; Jack, Female Socket | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |