Amphenol RF SMA RF Connector 901-9894-RFX

Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9894-RFX - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9894-RFX
SMA RF Connector 901-9894-RFX
Four Legs Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Four Legs
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors - 2205535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205535
Coaxial Connectors 2205535
MMCX Straight PCB Jack, Through Hole, 50

MMCX Straight PCB Jack, Through Hole, 50

Supplier's Site
Coaxial Connectors - 2205536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205536
Coaxial Connectors 2205536
MMCX Straight PCB Jack, Through Hole, 50

MMCX Straight PCB Jack, Through Hole, 50

Supplier's Site
Singapore, Singapore
50 OHM Electronic Connector
437-901-9894-RFX
50 OHM Electronic Connector 437-901-9894-RFX
CONN SMA PLUG R/A 50 OHM PCB Product overview: 901-9894-RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-9894-RFX can be used for catalog matching and distributor lookup.

CONN SMA PLUG R/A 50 OHM PCB Product overview: 901-9894-RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-9894-RFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 901-9894-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-9894-RFX
RF Coaxial Board Mount Connector 901-9894-RFX
SMA Right Angle PCB Plug 50 Ohm

SMA Right Angle PCB Plug 50 Ohm

Supplier's Site Datasheet
SMA Connector - 901-9894-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-9894-RFX
SMA Connector 901-9894-RFX
SMA Right Angle PCB Plug 50 Ohm

SMA Right Angle PCB Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
901-9894-RFX
Connectors 901-9894-RFX
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARFX1230-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1230-ND
Coaxial Connector (RF) Assemblies ARFX1230-ND
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 83F6734 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
83F6734
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 83F6734
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Right Angle Plug, 50Ohm; Connector Type Amphenol Rf - 59M6248 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Right Angle Plug, 50Ohm; Connector Type Amphenol Rf
59M6248
Rf Coaxial, Sma, Right Angle Plug, 50Ohm; Connector Type Amphenol Rf 59M6248
RF COAXIAL, SMA, RIGHT ANGLE PLUG, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

RF COAXIAL, SMA, RIGHT ANGLE PLUG, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 901-9894-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9894-RFX
RF Connectors / Coaxial Connectors 901-9894-RFX
RF Connectors / Coaxial Connectors PC R/A PLG TFE GLD

RF Connectors / Coaxial Connectors PC R/A PLG TFE GLD

Buy Now Datasheet
Fort Worth, TX, USA
connector,rf coaxial,sma pcb rt angle plug recept,4 legs,blunt post term,gold
70142773
connector,rf coaxial,sma pcb rt angle plug recept,4 legs,blunt post term,gold 70142773
SMA Series Connector, Right Angle Body Style, Pin Contact Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon. It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

SMA Series Connector, Right Angle Body Style, Pin Contact
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.

Supplier's Site

Technical Specifications

  Amphenol RF RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 901-9894-RFX 2205535 437-901-9894-RFX 901-9894-RFX 901-9894-RFX ARFX1230-ND 83F6734 59M6248 901-9894-RFX 70142773
Product Name SMA RF Connector Coaxial Connectors 50 OHM Electronic Connector RF Coaxial Board Mount Connector SMA Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf Rf Coaxial, Sma, Right Angle Plug, 50Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,sma pcb rt angle plug recept,4 legs,blunt post term,gold
Connector Type SMA SMA; Plug, Male Pin SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle; Right Angle Plug Right Angle Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data