Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, TNC JACK-SMA JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA J/TNC J
TNC Jack Between Series Adapters to SMA Jack Between Series Adapters
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1786-ND | 901-280 | 99F3887 | 901-280 | 70142848 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Rf/coaxial Adapter, Tnc Jack-Sma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series | connector,rf coaxial,between series adapter,tnc jack to sma jack-panel mount |
| Connector Type | SMA; TNC | SMA; TNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount |