Amphenol Corporation RF Coaxial Cable Mount Connector 901-10608

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 901-10608 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10608
RF Coaxial Cable Mount Connector 901-10608
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3529-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3529-ND
Coaxial Connector (RF) Assemblies ARF3529-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 901-10608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10608
RF Connectors / Coaxial Connectors 901-10608
RF Connectors / Coaxial Connectors SMA RA Crmp Bkhd Plg Opt for LMR-100A

RF Connectors / Coaxial Connectors SMA RA Crmp Bkhd Plg Opt for LMR-100A

Buy Now Datasheet
Rf Connector, Sma Right Angle Bulkhead Crimp Plug Optimized For Lmr-100A Rohs Compliant Amphenol Rf - 03AH7032 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma Right Angle Bulkhead Crimp Plug Optimized For Lmr-100A Rohs Compliant Amphenol Rf
03AH7032
Rf Connector, Sma Right Angle Bulkhead Crimp Plug Optimized For Lmr-100A Rohs Compliant Amphenol Rf 03AH7032
RF CONNECTOR, SMA RIGHT ANGLE BULKHEAD CRIMP PLUG OPTIMIZED FOR LMR-100A ROHS COMPLIANT: YES

RF CONNECTOR, SMA RIGHT ANGLE BULKHEAD CRIMP PLUG OPTIMIZED FOR LMR-100A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-10608 ARF3529-ND 901-10608 03AH7032
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Connector, Sma Right Angle Bulkhead Crimp Plug Optimized For Lmr-100A Rohs Compliant Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1-1337473-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details