CONN SMA PLUG STR 50 OHM SOLDER Product overview: 901-9808-T from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-901-9808-T can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol RF Division
Win Source Part Number: 793155-901-9808-T
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Ingress Protection: Weatherproof
Frequency - Max: 18GHz
Housing Color: Gold, Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-402 (.141" Semi Rigid)
Body Finish: Gold; Passivated
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Family Name: 901-9808
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1056232-1; 1056227-1; 9401-1583-010; 9401-1083-010;
Introduction Date: November 03, 2015
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Plug for .141"" Semi-Rigid Anti-Torque Body 50 Ohm
RF Connectors / Coaxial Connectors SMA Str Sold P, w/ AntiTorque Body
RF COAXIAL, SMA, PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-901-9808-T | 793155-901-9808-T | ARF2421-ND | 901-9808-T | 901-9808-T | 77Y8802 |
| Product Name | 50 OHM Electronic Connector | Coaxial Connectors (RF) - 901-9808-T | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Sma, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Termination | Solder | Press-Fit | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Frequency | 18.000 GHz | ? to 18.000 GHz |