Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB Straight Cable Plug 50 Ohm RG-174
SMB Straight Crimp Plug for RG-174 RG-188 RG-316 50 Ohm
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL SMB PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
Straight Crimp Plug SMB Coaxial Connector, 50 Ohms Impedance, Teflon Insulation
SMB connectors meet or exceed the requirements of MIL-C-39012 series SMB. These subminiature connectors feature snap-on mating. 50 ohm impedance voltage rating of 375 V peak. The bodies are brass with gold, or nickel plating. Contacts are gold plated. Insulators TFE.
For applications such as automotive, cable assemblies, PC⁄LAN, surge protection, video systems, automotive (GPS), components, process controls, telecom, base stations, instrumentation, radio boards, test and measurement.
RF Connectors / Coaxial Connectors SRT PLG 316/174 Ni
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 903-370P-51S | 903-370P-51S | 903-370P-51S | ARF1233-ND | 93F1365 | 70142736 | 903-370P-51S |
| Product Name | SMB RF Connector | SMB Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Smb Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | connector,rf coaxial,smb str plug,crimp/solder,rg174,179,187,188,316,50 ohm,nick | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | SMB | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight Plug | Straight | Straight | |||
| Mounting | Free Hanging (In-Line) |