Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA M RG142 RANG CRIMP
SMA Right Angle Crimp Plug for RG-142 RG-55 RG-142 RG-223 RG-400 50 Ohm
RF/COAXIAL SMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:12.4GHz RoHS Compliant: Yes
SMA RIGHT ANGLE CRIMP PLUG FOR RG-142, RG-55, RG-142, RG-223, RG-400, 50 OHM ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors R/A PLG 142/400 GLD
| Amphenol RF | DigiKey | PEI-Genesis | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 901-9531-1 | ARF1194-ND | Amphenol RF 901-9531-1 | 901-9531-1 | 50F2435 | 82AC2035 | 901-9531-1 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial Sma Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | Sma Right Angle Crimp Plug For Rg-142, Rg-55, Rg-142, Rg-223, Rg-400, 50 Ohm Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors | |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle |