Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
RF Adapters - Between Series 4HOLE N JCK/SMA JCK
RF/COAXIAL ADAPTER, N JACK-SMA JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1837-ND | 901-9720 | 901-9720 | 93F1355 |
| Product Name | Coaxial Connector (RF) Adapters | adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-Sma Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; Type N | SMA |