SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
Win Source Part Number: 1356094-901-10512-2
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 901-10
Mounting Type: Board Edge, End Launch; Through Hole, Right Angle
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Voltage Rating: 170 V
Impedance: 50Ohm
Frequency - Max: 26.5 GHz
Mating Cycles: 500
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA High Frequency Edge Mount PCB Jack 5
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .015 Pin
| DigiKey | Win Source Electronics | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2502-ND | 1356094-901-10512-2 | 901-10512-2 | 901-10512-2 | 99Y7072 | 901-10512-2 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | SMA; Jack, Female Socket | SMA | ||||
| Mounting | Board Edge, End Launch; Through Hole, Right Angle | Board Edge, End Launch; Through Hole, Right Angle | PCB Mount | |||
| Termination | Solder |