SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF CONN, SMA, JACK, 50 OHM, 0.81MM MICRO; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.81mm Micro; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-901-10761-ND | 25AK8104 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Conn, Sma, Jack, 50 Ohm, 0.81Mm Micro; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA |