Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA M RG405 STRT SOLD
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Solder Plug for .086 Semi-Rigid Cable 50 Ohm
RF Connectors / Coaxial Connectors SRT PLG .085 S/R GLD
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9723-10 | Amphenol RF 901-9723-10 | ARF3065-ND | 901-9723-10 | 901-9723-10 | 901-9723-10 | 83F6698 |
| Product Name | SMA RF Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |