Amphenol Corporation Coaxial Connector (RF) Assemblies 901-10511-2

Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2499-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2499-ND
Coaxial Connector (RF) Assemblies ARF2499-ND
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 901-10511-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
901-10511-2
Connectors RF - Adaptors (Interseries, Gender, etc.) 901-10511-2
HIGHFREQ END LAUNCH EM SMA JK .010" PIN, .068" PCB

HIGHFREQ END LAUNCH EM SMA JK .010" PIN, .068" PCB

Buy Now
SMA Connector - 901-10511-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
901-10511-2
SMA Connector 901-10511-2
SMA High Frequency Edge Mount PCB Jack 5

SMA High Frequency Edge Mount PCB Jack 5

Buy Now
Coaxial Connectors - 2205534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205534
Coaxial Connectors 2205534
Amphenol RF 901-10511-2

Amphenol RF 901-10511-2

Supplier's Site
Coaxial Connectors - 2205533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205533
Coaxial Connectors 2205533
Amphenol RF 901-10511-2

Amphenol RF 901-10511-2

Supplier's Site
RF Coaxial Board Mount Connector - 901-10511-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
901-10511-2
RF Coaxial Board Mount Connector 901-10511-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 901-10511-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10511-2
RF Connectors / Coaxial Connectors 901-10511-2
RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

RF Connectors / Coaxial Connectors SMA ST End Launch JK High Freq .010 Pin

Buy Now Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 99Y7069 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
99Y7069
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 99Y7069
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf - 48AC0187 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
48AC0187
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf 48AC0187
RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2499-ND 901-10511-2 901-10511-2 2205534 901-10511-2 901-10511-2 99Y7069
Product Name Coaxial Connector (RF) Assemblies Connectors RF - Adaptors (Interseries, Gender, etc.) SMA Connector Coaxial Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Sma, Jack, 50 Ohm, Pcb Mount; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Female Socket SMA
Mounting Board Edge, End Launch PCB Mount
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data