Amphenol Corporation Connectors 901-9244-2

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
901-9244-2
Connectors 901-9244-2
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
SMA Connector
901-9244-2
SMA Connector 901-9244-2
RF Connector SMA Panel Mount Jack 2-Hole

RF Connector SMA Panel Mount Jack 2-Hole

Buy Now
RF Coaxial Panel Mount Connector - 901-9244-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-9244-2
RF Coaxial Panel Mount Connector 901-9244-2
SMA Straight Jack Panel Mount Solder Cup 50 Ohm

SMA Straight Jack Panel Mount Solder Cup 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF3064-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3064-ND
Coaxial Connector (RF) Assemblies ARF3064-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 93F1338 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
93F1338
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 93F1338
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9244-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9244-2
RF Connectors / Coaxial Connectors 901-9244-2
RF Connectors / Coaxial Connectors SMA TYPE PANEL JACKE - GOLD

RF Connectors / Coaxial Connectors SMA TYPE PANEL JACKE - GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-9244-2 901-9244-2 ARF3064-ND 93F1338 901-9244-2
Product Name Connectors RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Flanged Jack Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data