Amphenol RF Coaxial Connector (RF) Assemblies 901-10744

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-901-10744-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-901-10744-ND
Coaxial Connector (RF) Assemblies 115-901-10744-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 57AJ5464 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
57AJ5464
Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 57AJ5464
RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid; Product Range:

RF COAX CONN, SMA JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Conformable, 0.141" Semi Rigid; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-901-10744-ND 57AJ5464
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Sma Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details